3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70
IC, DECODER/DEMUX, 74F138; Logic Family / Base Number:74F138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
IC DECODER/DEMUX 1X3:8 16SOIC
| Texas Instruments | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74F138DR | 26AJ9300 | SN74F138DR |
| Product Name | SN74F138 3-line to 8-line decoder / demultiplexer | Ic, Decoder/demux, 74F138; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | Decoder | Decoder |
| Input Lines | 3 | 1 | |
| Output Lines | 8 | 8; Other; 8Outputs | |
| Supply Voltage | 4.5 | 5.5V | 4.5V ~ 5.5V |
| Package Type | PDIP,SO,SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |