Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS16211DL

Description
Win Source Part Number: 1256634-SN74CBTS1621 1DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1547-5,296-1547, -SN74CBTS16211DLG4,T EXTISSN74CBTS16211DL ,2156-SN74CBTS16211D L,-296-1547-5,-296-1 547-5,SN74CBTS16211D LG4,SN74CBTS16211DLG 4,296-1547-5R,-SN74C BTS16211DLR,-SN74CBT S16211DLG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256634-SN74CBTS1621 1DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1547-5,296-1547, -SN74CBTS16211DLG4,T EXTISSN74CBTS16211DL ,2156-SN74CBTS16211D L,-296-1547-5,-296-1 547-5,SN74CBTS16211D LG4,SN74CBTS16211DLG 4,296-1547-5R,-SN74C BTS16211DLR,-SN74CBT S16211DLG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256634-SN74CBTS16211DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256634-SN74CBTS16211DL
Win Source Part Number: 1256634-SN74CBTS1621 1DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1547-5,296-1547, -SN74CBTS16211DLG4,T EXTISSN74CBTS16211DL ,2156-SN74CBTS16211D L,-296-1547-5,-296-1 547-5,SN74CBTS16211D LG4,SN74CBTS16211DLG 4,296-1547-5R,-SN74C BTS16211DLR,-SN74CBT S16211DLG4R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256634-SN74CBTS16211DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus Switch
Standard Package: 20
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1547-5,296-1547,-SN74CBTS16211DLG4,TEXTISSN74CBTS16211DL,2156-SN74CBTS16211DL,-296-1547-5,-296-1547-5,SN74CBTS16211DLG4,SN74CBTS16211DLG4,296-1547-5R,-SN74CBTS16211DLR,-SN74CBTS16211DLG4R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256634-SN74CBTS16211DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details