Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253CD

Description
Win Source Part Number: 1256688-SN74CBT3253C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-33866-5,-296-33 866-5,TEXTISSN74CBT3 253CD,SN74CBT3253CDG 4,SN74CBT3253CDE4,SN 74CBT3253CDE4,SN74CB T3253CDG4,2156-SN74C BT3253CD,SN74CBT3253 CD,296-33866-5 Base Product Number: 74CBT3253
Request a Quote Datasheet
Description
Win Source Part Number: 1256688-SN74CBT3253C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-33866-5,-296-33 866-5,TEXTISSN74CBT3 253CD,SN74CBT3253CDG 4,SN74CBT3253CDE4,SN 74CBT3253CDE4,SN74CB T3253CDG4,2156-SN74C BT3253CD,SN74CBT3253 CD,296-33866-5 Base Product Number: 74CBT3253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256688-SN74CBT3253CD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256688-SN74CBT3253CD
Win Source Part Number: 1256688-SN74CBT3253C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-33866-5,-296-33 866-5,TEXTISSN74CBT3 253CD,SN74CBT3253CDG 4,SN74CBT3253CDE4,SN 74CBT3253CDE4,SN74CB T3253CDG4,2156-SN74C BT3253CD,SN74CBT3253 CD,296-33866-5 Base Product Number: 74CBT3253

Win Source Part Number: 1256688-SN74CBT3253CD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-33866-5,-296-33866-5,TEXTISSN74CBT3253CD,SN74CBT3253CDG4,SN74CBT3253CDE4,SN74CBT3253CDE4,SN74CBT3253CDG4,2156-SN74CBT3253CD,SN74CBT3253CD,296-33866-5
Base Product Number: 74CBT3253

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3253CD - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74CBT3253CD
Signal Switches, Multiplexers, Decoders SN74CBT3253CD
IC MUX/DEMUX 2 X 4:1 16SOIC

IC MUX/DEMUX 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 1256688-SN74CBT3253CD SN74CBT3253CD
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT138Q-Q1 Automotive Catalog 3-Line to 8-Line Decoders/Demultiplexers - CAHCT138QPWRG4Q1 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type SOIC,TSSOP
View Details
 - 54LS155A/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details