Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16245DL

Description
Win Source Part Number: 1256719-SN74CBT16245 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16245DLG4,TEX TISSN74CBT16245DL,SN 74CBT16245DLG4,2156- SN74CBT16245DL Base Product Number: 74CBT16245
Request a Quote Datasheet
Description
Win Source Part Number: 1256719-SN74CBT16245 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16245DLG4,TEX TISSN74CBT16245DL,SN 74CBT16245DLG4,2156- SN74CBT16245DL Base Product Number: 74CBT16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256719-SN74CBT16245DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256719-SN74CBT16245DL
Win Source Part Number: 1256719-SN74CBT16245 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT16245DLG4,TEX TISSN74CBT16245DL,SN 74CBT16245DLG4,2156- SN74CBT16245DL Base Product Number: 74CBT16245

Win Source Part Number: 1256719-SN74CBT16245DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBT16245DLG4,TEXTISSN74CBT16245DL,SN74CBT16245DLG4,2156-SN74CBT16245DL
Base Product Number: 74CBT16245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256719-SN74CBT16245DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7918747P - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 54AC139/Q2A - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC20
View Details