The SN74CBT16811CDGGR is a high-speed TTL-compatible FET bus switch designed for minimal propagation delay and low ON-state resistance, making it suitable for applications requiring efficient signal switching. It features two independent 12-bit bus switches, allowing for flexible configurations as either two separate switches or a single 24-bit switch. The device supports bidirectional data flow and includes active undershoot protection circuitry, which safeguards against voltage undershoot events up to -2 V. This bus switch operates within a voltage supply range of 4 V to 5.5 V and is compatible with various signaling levels from 0.8 V to 5 V. It has a low power consumption of 3 µA maximum and is specified for partial-power-down applications, ensuring no backflow of damaging current when powered down. The device is housed in a 56-TSSOP package and is rated for an operating temperature range of -40°C to 85°C. Its low input/output capacitance minimizes loading and signal distortion, making it suitable for both digital and analog applications, including PCI interfaces and bus isolation.
Win Source Part Number: 1256779-SN74CBT16811
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19184-1,296-1918
Base Product Number: 74CBT16811
| Win Source Electronics | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 1256779-SN74CBT16811CDGGR |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4V ~ 5.5V |