Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTK16245DLR

Description
Win Source Part Number: 1256674-SN74CBTK1624 5DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTK16245DL R,TEXTISSN74CBTK1624 5DLR,296-6490-1R,-74 CBTK16245DLRG4R,-296 -6490-1,2156-SN74CBT K16245DLR-TITR,296-6 490-2,-296-6490-1R,- SN74CBTK16245DLRR,29 6-6490-6,-296-6490-1 ,296-6490-2R,-74CBTK 16245DLRG4,296-6490- 6R,296-6490-1 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256674-SN74CBTK1624 5DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTK16245DL R,TEXTISSN74CBTK1624 5DLR,296-6490-1R,-74 CBTK16245DLRG4R,-296 -6490-1,2156-SN74CBT K16245DLR-TITR,296-6 490-2,-296-6490-1R,- SN74CBTK16245DLRR,29 6-6490-6,-296-6490-1 ,296-6490-2R,-74CBTK 16245DLRG4,296-6490- 6R,296-6490-1 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256674-SN74CBTK16245DLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256674-SN74CBTK16245DLR
Win Source Part Number: 1256674-SN74CBTK1624 5DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTK16245DL R,TEXTISSN74CBTK1624 5DLR,296-6490-1R,-74 CBTK16245DLRG4R,-296 -6490-1,2156-SN74CBT K16245DLR-TITR,296-6 490-2,-296-6490-1R,- SN74CBTK16245DLRR,29 6-6490-6,-296-6490-1 ,296-6490-2R,-74CBTK 16245DLRG4,296-6490- 6R,296-6490-1 Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256674-SN74CBTK16245DLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTK
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBTK16245DLR,TEXTISSN74CBTK16245DLR,296-6490-1R,-74CBTK16245DLRG4R,-296-6490-1,2156-SN74CBTK16245DLR-TITR,296-6490-2,-296-6490-1R,-SN74CBTK16245DLRR,296-6490-6,-296-6490-1,296-6490-2R,-74CBTK16245DLRG4,296-6490-6R,296-6490-1
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256674-SN74CBTK16245DLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control - NMUX1308ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.0
Package Type SOT763-1 SOT763-1
Operating Temperature 125 C (257 F)
View Details
Signal Switches, Multiplexers, Decoders - 54LS153DM 3 - Quarktwin Technology Ltd.
Specs
Function Decoder
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details