Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16245CDGVR

Description
Win Source Part Number: 1256774-SN74CBT16245 CDGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBT16245CDGVRE4,-2 96-19179-1,-SN74CBT1 6245CDGVRR,TEXTISSN7 4CBT16245CDGVR,74CBT 16245CDGVRG4,-296-19 179-1,74CBT16245CDGV RE4,-74CBT16245CDGVR G4R,2156-SN74CBT1624 5CDGVR,74CBT16245CDG VRG4,-74CBT16245CDGV RE4R,-74CBT16245CDGV RG4,296-19179-2,-74C BT16245CDGVRE4,296-1 9179-1,296-19179-6 Base Product Number: 74CBT16245
Request a Quote Datasheet
Description
Win Source Part Number: 1256774-SN74CBT16245 CDGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBT16245CDGVRE4,-2 96-19179-1,-SN74CBT1 6245CDGVRR,TEXTISSN7 4CBT16245CDGVR,74CBT 16245CDGVRG4,-296-19 179-1,74CBT16245CDGV RE4,-74CBT16245CDGVR G4R,2156-SN74CBT1624 5CDGVR,74CBT16245CDG VRG4,-74CBT16245CDGV RE4R,-74CBT16245CDGV RG4,296-19179-2,-74C BT16245CDGVRE4,296-1 9179-1,296-19179-6 Base Product Number: 74CBT16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256774-SN74CBT16245CDGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256774-SN74CBT16245CDGVR
Win Source Part Number: 1256774-SN74CBT16245 CDGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBT16245CDGVRE4,-2 96-19179-1,-SN74CBT1 6245CDGVRR,TEXTISSN7 4CBT16245CDGVR,74CBT 16245CDGVRG4,-296-19 179-1,74CBT16245CDGV RE4,-74CBT16245CDGVR G4R,2156-SN74CBT1624 5CDGVR,74CBT16245CDG VRG4,-74CBT16245CDGV RE4R,-74CBT16245CDGV RG4,296-19179-2,-74C BT16245CDGVRE4,296-1 9179-1,296-19179-6 Base Product Number: 74CBT16245

Win Source Part Number: 1256774-SN74CBT16245CDGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74CBT16245CDGVRE4,-296-19179-1,-SN74CBT16245CDGVRR,TEXTISSN74CBT16245CDGVR,74CBT16245CDGVRG4,-296-19179-1,74CBT16245CDGVRE4,-74CBT16245CDGVRG4R,2156-SN74CBT16245CDGVR,74CBT16245CDGVRG4,-74CBT16245CDGVRE4R,-74CBT16245CDGVRG4,296-19179-2,-74CBT16245CDGVRE4,296-19179-1,296-19179-6
Base Product Number: 74CBT16245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256774-SN74CBT16245CDGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GN,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +6.5
Features ESD Protection
View Details
2 suppliers