Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3126DGVR

Description
Win Source Part Number: 1256769-SN74CBT3126D GVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3126DGVRG4,T EXTISSN74CBT3126DGVR ,296-6419-6,-296-641 9-1,2156-SN74CBT3126 DGVR-TITR,296-6419-1 ,-SN74CBT3126DGVRG4R ,296-6419-2,-SN74CBT 3126DGVRR,-296-6419- 1,-SN74CBT3126DGVRE4 R,-SN74CBT3126DGVRE4 ,296-6419-6R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256769-SN74CBT3126D GVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3126DGVRG4,T EXTISSN74CBT3126DGVR ,296-6419-6,-296-641 9-1,2156-SN74CBT3126 DGVR-TITR,296-6419-1 ,-SN74CBT3126DGVRG4R ,296-6419-2,-SN74CBT 3126DGVRR,-296-6419- 1,-SN74CBT3126DGVRE4 R,-SN74CBT3126DGVRE4 ,296-6419-6R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256769-SN74CBT3126DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256769-SN74CBT3126DGVR
Win Source Part Number: 1256769-SN74CBT3126D GVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3126DGVRG4,T EXTISSN74CBT3126DGVR ,296-6419-6,-296-641 9-1,2156-SN74CBT3126 DGVR-TITR,296-6419-1 ,-SN74CBT3126DGVRG4R ,296-6419-2,-SN74CBT 3126DGVRR,-296-6419- 1,-SN74CBT3126DGVRE4 R,-SN74CBT3126DGVRE4 ,296-6419-6R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256769-SN74CBT3126DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT3126DGVRG4,TEXTISSN74CBT3126DGVR,296-6419-6,-296-6419-1,2156-SN74CBT3126DGVR-TITR,296-6419-1,-SN74CBT3126DGVRG4R,296-6419-2,-SN74CBT3126DGVRR,-296-6419-1,-SN74CBT3126DGVRE4R,-SN74CBT3126DGVRE4,296-6419-6R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256769-SN74CBT3126DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
IC MUX/DEMUX 2X1 6TSSOP - 554-74LVC1G3157GW,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 6-TSSOP, SC-88, SOT-363
View Details
 - DM74LS154N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
Logic Family TTL
View Details