Texas Instruments SN74AUC1G19 1-of-2 Decoder/Demultiplexer SN74AUC1G19DCKT

Description
1-of-2 Decoder/Demultiplexe r 6-SC70 -40 to 85
Request a Quote Datasheet
Description
1-of-2 Decoder/Demultiplexe r 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G19 1-of-2 Decoder/Demultiplexer - SN74AUC1G19DCKT - Texas Instruments
Dallas, TX, United States
SN74AUC1G19 1-of-2 Decoder/Demultiplexer
SN74AUC1G19DCKT
SN74AUC1G19 1-of-2 Decoder/Demultiplexer SN74AUC1G19DCKT
1-of-2 Decoder/Demultiplexe r 6-SC70 -40 to 85

1-of-2 Decoder/Demultiplexer 6-SC70 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256813-SN74AUC1G19DCKT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256813-SN74AUC1G19DCKT
Win Source Part Number: 1256813-SN74AUC1G19D CKT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AUC Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 9mA, 9mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 0.8V ~ 2.7V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUC1G19DCKTG4,29 6-SN74AUC1G19DCKTCT, 296-SN74AUC1G19DCKTD KR,SN74AUC1G19DCKTE4 ,TEXTISSN74AUC1G19DC KT,SN74AUC1G19DCKTG4 ,2156-SN74AUC1G19DCK T,SN74AUC1G19DCKT,29 6-SN74AUC1G19DCKTTR, SN74AUC1G19DCKTE4 Base Product Number: 74AUC1G19

Win Source Part Number: 1256813-SN74AUC1G19DCKT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AUC
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output High, Low: 9mA, 9mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUC1G19DCKTG4,296-SN74AUC1G19DCKTCT,296-SN74AUC1G19DCKTDKR,SN74AUC1G19DCKTE4,TEXTISSN74AUC1G19DCKT,SN74AUC1G19DCKTG4,2156-SN74AUC1G19DCKT,SN74AUC1G19DCKT,296-SN74AUC1G19DCKTTR,SN74AUC1G19DCKTE4
Base Product Number: 74AUC1G19

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AUC1G19DCKT 1256813-SN74AUC1G19DCKT
Product Name SN74AUC1G19 1-of-2 Decoder/Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Supply Voltage 2.5V; 0.8 0.8V ~ 2.7V
Package Type DSBGA,SC70,SOT,SOT-23 SSOP
Logic Family AUC
Unlock Full Specs
to access all available technical data

Similar Products

SN5447A BCD-to-Seven-Segment Decoders/Drivers - SN5447AJ - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
2 suppliers
CD4514B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers