Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3857DWR

Description
Win Source Part Number: 1256656-SN74CBTLV385 7DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTLV3857DWRE4,296 -9147-2,74CBTLV3857D WRE4,74CBTLV3857DWRG 4,-296-9147-1,296-91 47-1,-296-9147-1R,29 6-9147-1R,-74CBTLV38 57DWRE4,-74CBTLV3857 DWRG4,-SN74CBTLV3857 DWRR,74CBTLV3857DWRG 4,-296-9147-1,-74CBT LV3857DWRE4R,TEXTISS N74CBTLV3857DWR,296- 9147-6,296-9147-6R,2 96-9147-2R,-74CBTLV3 857DWRG4R,2156-SN74C BTLV3857DWR Base Product Number: 74CBTLV3857
Request a Quote Datasheet
Description
Win Source Part Number: 1256656-SN74CBTLV385 7DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTLV3857DWRE4,296 -9147-2,74CBTLV3857D WRE4,74CBTLV3857DWRG 4,-296-9147-1,296-91 47-1,-296-9147-1R,29 6-9147-1R,-74CBTLV38 57DWRE4,-74CBTLV3857 DWRG4,-SN74CBTLV3857 DWRR,74CBTLV3857DWRG 4,-296-9147-1,-74CBT LV3857DWRE4R,TEXTISS N74CBTLV3857DWR,296- 9147-6,296-9147-6R,2 96-9147-2R,-74CBTLV3 857DWRG4R,2156-SN74C BTLV3857DWR Base Product Number: 74CBTLV3857
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256656-SN74CBTLV3857DWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256656-SN74CBTLV3857DWR
Win Source Part Number: 1256656-SN74CBTLV385 7DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTLV3857DWRE4,296 -9147-2,74CBTLV3857D WRE4,74CBTLV3857DWRG 4,-296-9147-1,296-91 47-1,-296-9147-1R,29 6-9147-1R,-74CBTLV38 57DWRE4,-74CBTLV3857 DWRG4,-SN74CBTLV3857 DWRR,74CBTLV3857DWRG 4,-296-9147-1,-74CBT LV3857DWRE4R,TEXTISS N74CBTLV3857DWR,296- 9147-6,296-9147-6R,2 96-9147-2R,-74CBTLV3 857DWRG4R,2156-SN74C BTLV3857DWR Base Product Number: 74CBTLV3857

Win Source Part Number: 1256656-SN74CBTLV3857DWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74CBTLV3857DWRE4,296-9147-2,74CBTLV3857DWRE4,74CBTLV3857DWRG4,-296-9147-1,296-9147-1,-296-9147-1R,296-9147-1R,-74CBTLV3857DWRE4,-74CBTLV3857DWRG4,-SN74CBTLV3857DWRR,74CBTLV3857DWRG4,-296-9147-1,-74CBTLV3857DWRE4R,TEXTISSN74CBTLV3857DWR,296-9147-6,296-9147-6R,296-9147-2R,-74CBTLV3857DWRG4R,2156-SN74CBTLV3857DWR
Base Product Number: 74CBTLV3857

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256656-SN74CBTLV3857DWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM96 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GW,125 - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT363-2 SOT363-2
View Details