Broadcom Inc. Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5
Product Name Notes
One Product, One SKU, Multiple I/O Connectivity Options In a market landscape that has more I/O options to choose from than ever before, the XE201 PCI Express (PCIe) 3.0 I/O...
Backed by a suite of industry standard operating system drivers and support, the SAS 2008 will appeal to designers seeking quick, reliable storage solution designs. Reach the market faster without...
The Emulex Storage I/O processors/controlle rs provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry’s first...
The Emulex XE501 storage I/O controller (IOC) by Broadcom provides a fully integrated, flexible, high performance solution to support a broad range of 32Gb Fibre Channel enterprise-class storage systems. The...
The PCI 9030 PCI SMARTarget™ I/O Accelerator provides an array of features that define a performance, flexibility and simplicity in PCI designs. A 32-bit, 33MHz PCI v.2.2-compliant device with burst...
The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature...
The PCI 9054 PCI I/O Accelerator is a 32-bit PCI bus mastering interface chip that seamlessly connects to and takes full advantage of Motorola's MPC860 PowerQUICC® and MPC850 microprocessors. The...
The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI...
The PCI 9080 PCI I/O Accelerator is the standard in PCI I/O Accelerators. It incorporates all the features of the PCI 9060 Family with enhanced features. In addition to providing...
The PCI 9656 I/O Accelerator is the most advanced, general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9656 incorporates...
The SAS 2308 opens the door to low-cost, agile IO connectivity solutions for external storage, blades, or low- to mid-range servers. When performance and scalability are critical, the SAS 2308...
The USB 2380 is a PCI Express Gen 1 (2.5Gbps) to USB 2.0 Hi-Speed Peripheral Controller. It features one PCI Express Gen 1 x1 port and one USB 2.0 Hi-Speed...
The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client...
The USB 3382 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features two PCI Express Gen 2 x1 ports and one USB 3.0 SuperSpeed client...
Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3216 PCIe® 16-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached...
Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3224 PCIe® 24-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached...
Whether you’re building external storage systems, or outfitting servers, the SAS 3008 provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions. This high-performance I/O controller supports T-10 data...

<< Prev