Broadcom Inc. Interface - Interface - Controllers - NET2272REV1A-LF NET2272REV1A-LF

Description
Manufacturer: Broadcom Limited Win Source Part Number: 085346-NET2272REV1A- LF Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: NET2272 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Introduction Date: March 29, 2005 ECCN: EAR99 Country of Origin: Germany Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 085346-NET2272REV1A- LF Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: NET2272 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Introduction Date: March 29, 2005 ECCN: EAR99 Country of Origin: Germany Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - NET2272REV1A-LF - 085346-NET2272REV1A-LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - NET2272REV1A-LF
085346-NET2272REV1A-LF
Interface - Interface - Controllers - NET2272REV1A-LF 085346-NET2272REV1A-LF
Manufacturer: Broadcom Limited Win Source Part Number: 085346-NET2272REV1A- LF Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: NET2272 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Introduction Date: March 29, 2005 ECCN: EAR99 Country of Origin: Germany Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Broadcom Limited
Win Source Part Number: 085346-NET2272REV1A-LF
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: NET2272
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 5 V
Introduction Date: March 29, 2005
ECCN: EAR99
Country of Origin: Germany
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Controllers - 516-3360-ND - DigiKey
Thief River Falls, MN, United States
Controllers
516-3360-ND
Controllers 516-3360-ND
USB Controller USB 2.0 USB Interface 64-TQFP (10x10)

USB Controller USB 2.0 USB Interface 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
NET2272REV1A-LF
USB Interface IC NET2272REV1A-LF
USB Interface IC Local Bus to HiSpeed USB 2.0 Controller

USB Interface IC Local Bus to HiSpeed USB 2.0 Controller

Buy Now Datasheet
Controllers NET2272REV1A-LF
IC CONTROLLER USB 2.0 64TQFP

IC CONTROLLER USB 2.0 64TQFP

Supplier's Site Datasheet
Controllers - NET2272REV1A-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
NET2272REV1A-LF
Controllers NET2272REV1A-LF
USB Controller USB 2.0 USB Interface 64-TQFP (10x10)

USB Controller USB 2.0 USB Interface 64-TQFP (10x10)

Buy Now
Interface - Controllers - NET2272REV1A-LF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
NET2272REV1A-LF
Interface - Controllers NET2272REV1A-LF
IC CONTROLLER USB 2.0 64TQFP

IC CONTROLLER USB 2.0 64TQFP

Supplier's Site Datasheet
Usb 2 Peripheral Controller 480Mbps 64-Tqfp; Usb Ic Type Broadcom - 08P1483 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2 Peripheral Controller 480Mbps 64-Tqfp; Usb Ic Type Broadcom
08P1483
Usb 2 Peripheral Controller 480Mbps 64-Tqfp; Usb Ic Type Broadcom 08P1483
USB 2 PERIPHERAL CONTROLLER 480MBPS 64-TQFP; USB IC Type:USB Peripheral Controller; USB Standard:USB 2.0; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Interface Case Style:TQFP; No. of Pins:64Pins; Data Rate:480Mbps RoHS Compliant: Yes

USB 2 PERIPHERAL CONTROLLER 480MBPS 64-TQFP; USB IC Type:USB Peripheral Controller; USB Standard:USB 2.0; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Interface Case Style:TQFP; No. of Pins:64Pins; Data Rate:480Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - NET2272REV1A-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
NET2272REV1A-LF
Integrated Circuits (ICs) - Interface - Controllers NET2272REV1A-LF
IC CONTROLLER USB 2.0 64TQFP

IC CONTROLLER USB 2.0 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 085346-NET2272REV1A-LF 516-3360-ND NET2272REV1A-LF NET2272REV1A-LF NET2272REV1A-LF NET2272REV1A-LF 08P1483 NET2272REV1A-LF
Product Name Interface - Interface - Controllers - NET2272REV1A-LF Controllers USB Interface IC Controllers Controllers Interface - Controllers Usb 2 Peripheral Controller 480Mbps 64-Tqfp; Usb Ic Type Broadcom Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8 V ~ 5 V Other; 1.8V ~ 5V Other; 1.8V ~ 5V 5V; Other; 1.8V ~ 5V Other; 1.8V 5V; Other
Package Type QFP; TQFP; 64-TQFP (10x10) TQFP; 64-TQFP TQFP-64 QFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; 64-TQFP TQFP QFP; TQFP
Technology USB USB; USB USB; USB USB; USB USB USB; USB
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers