Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8617-BA50BCG PEX8617-BA50BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209848-PEX8617-BA50B CG Family Name: PEX 8617 Categories: Uncategorized Status: Active Introduction Date: April 06, 2010 ECCN: EAR99 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209848-PEX8617-BA50B CG Family Name: PEX 8617 Categories: Uncategorized Status: Active Introduction Date: April 06, 2010 ECCN: EAR99 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8617-BA50BCG - 209848-PEX8617-BA50BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8617-BA50BCG
209848-PEX8617-BA50BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8617-BA50BCG 209848-PEX8617-BA50BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209848-PEX8617-BA50B CG Family Name: PEX 8617 Categories: Uncategorized Status: Active Introduction Date: April 06, 2010 ECCN: EAR99 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 209848-PEX8617-BA50BCG
Family Name: PEX 8617
Categories: Uncategorized
Status: Active
Introduction Date: April 06, 2010
ECCN: EAR99
Country of Origin: Singapore, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8617-BA50BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8617-BA50BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8617-BA50BCG
PEX8617-BA50BC G

PEX8617-BA50BC G

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 209848-PEX8617-BA50BCG PEX8617-BA50BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8617-BA50BCG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9835BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details