Broadcom Inc. Controllers USB3380-AB50NI G

Description
USB Bridge, PCI to USB USB 3.0 PCI Interface 88-QFN (10x10)
Request a Quote Datasheet
Description
USB Bridge, PCI to USB USB 3.0 PCI Interface 88-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 516-3418-ND - DigiKey
Thief River Falls, MN, United States
Controllers
516-3418-ND
Controllers 516-3418-ND
USB Bridge, PCI to USB USB 3.0 PCI Interface 88-QFN (10x10)

USB Bridge, PCI to USB USB 3.0 PCI Interface 88-QFN (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - USB3380-AB50NI G - 1116755-USB3380-AB50NI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB3380-AB50NI G
1116755-USB3380-AB50NI G
Interface - Interface - Controllers - USB3380-AB50NI G 1116755-USB3380-AB50NI G
Manufacturer: Broadcom Limited Win Source Part Number: 1116755-USB3380-AB50 NI G Packaging: Tray Protocol: USB Standards: USB 3.0 Categories: Integrated Circuits Status: Active Case / Package: 88-QFN (10x10) Purpose: Bridge, PCI to USB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 840

Manufacturer: Broadcom Limited
Win Source Part Number: 1116755-USB3380-AB50NI G
Packaging: Tray
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Case / Package: 88-QFN (10x10)
Purpose: Bridge, PCI to USB
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 840

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
USB3380-AB50NI G
I/O Controller Interface IC USB3380-AB50NI G
I/O Controller Interface IC PCIe Gen 2.0 to USB 3.0 SuperSpeed

I/O Controller Interface IC PCIe Gen 2.0 to USB 3.0 SuperSpeed

Buy Now Datasheet
Interface - Controllers - USB3380-AB50NI G - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB3380-AB50NI G
Interface - Controllers USB3380-AB50NI G
IC CONTROLLER PCI USB 2.0 88QFN

IC CONTROLLER PCI USB 2.0 88QFN

Supplier's Site Datasheet
Controllers - USB3380-AB50NI G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB3380-AB50NI G
Controllers USB3380-AB50NI G
USB Bridge, PCIe to USB USB 3.0 PCIe Interface 88-QFN (10x10)

USB Bridge, PCIe to USB USB 3.0 PCIe Interface 88-QFN (10x10)

Buy Now
Controllers USB3380-AB50NI G
IC CONTROLLER PCIE USB 2.0 88QFN

IC CONTROLLER PCIE USB 2.0 88QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 516-3418-ND 1116755-USB3380-AB50NI G USB3380-AB50NI G USB3380-AB50NI G USB3380-AB50NI G USB3380-AB50NI G
Product Name Controllers Interface - Interface - Controllers - USB3380-AB50NI G I/O Controller Interface IC Interface - Controllers Controllers Controllers
Technology USB; PCI PCI; PCI PCI; PCIe PCIe
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details