Broadcom Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS18-0B00-00

Description
Win Source Part Number: 1096054-SS18-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Tray Standard Package: 120 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: Q10592621 Base Product Number: SS18-0B00
Request a Quote Datasheet
Description
Win Source Part Number: 1096054-SS18-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Tray Standard Package: 120 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: Q10592621 Base Product Number: SS18-0B00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1096054-SS18-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1096054-SS18-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1096054-SS18-0B00-00
Win Source Part Number: 1096054-SS18-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Tray Standard Package: 120 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: Q10592621 Base Product Number: SS18-0B00

Win Source Part Number: 1096054-SS18-0B00-00
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: *
Package: Tray
Standard Package: 120
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: Q10592621
Base Product Number: SS18-0B00

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS18-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS18-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS18-0B00-00
PEX9712-B080BC G

PEX9712-B080BC G

Supplier's Site
Analog Switches - Special Purpose - SS18-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SS18-0B00-00
Analog Switches - Special Purpose SS18-0B00-00
PEX9712-B080BC G

PEX9712-B080BC G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1096054-SS18-0B00-00 SS18-0B00-00 SS18-0B00-00
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details