Manufacturer: Broadcom Limited
Win Source Part Number: 270655-PCI9030-AA60P
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 176-PQFP
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Interface ICs 32-bit, 33MHz PCI v.2.2-compliant Product overview: PCI9030-AA60PI from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 33MHz, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCI9030-AA60PI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 270655-PCI9030-AA60PI | 754-PCI9030-AA60PI |
| Product Name | Interface - Interface - Specialized - PCI9030-AA60PI | 32-bit 33MHz Interface Transceiver IC |
| Supply Voltage | Other; 3.3V~ 5V |