The HFBR-2412Z is a 125 MHz analog receiver for 820 nm fiber-optic communication links, designed for use with ST connectors and multimode fibers including 50/125 µm, 62.5/125 µm, 100/140 µm, and 200 µm PCS fiber. It supports data rates up to 160 MBaud and operates over a temperature range of -40°C to +85°C. The device features a through-hole mounting style and is RoHS compliant.
820nm Fiber Optic Transceiver, 115Kbps, 5V, Through Hole Product overview: HFBR-2412Z from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Fiber Optic Receivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 117-HFBR-2412Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 117-HFBR-2412Z |
| Product Name | Through-Hole 5V Interface Transceiver IC |
| Device Type | Transceiver |