Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50TQI G PEX8605-AB50TQI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791712-PEX8605-AB50T QI G Series: ExpressLane Packaging: Tray Features: Configurable Package: 128-TQFP Applications: PCI Express Number of Channels: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791712-PEX8605-AB50T QI G Series: ExpressLane Packaging: Tray Features: Configurable Package: 128-TQFP Applications: PCI Express Number of Channels: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50TQI G - 791712-PEX8605-AB50TQI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50TQI G
791712-PEX8605-AB50TQI G
Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50TQI G 791712-PEX8605-AB50TQI G
Manufacturer: Broadcom Limited Win Source Part Number: 791712-PEX8605-AB50T QI G Series: ExpressLane Packaging: Tray Features: Configurable Package: 128-TQFP Applications: PCI Express Number of Channels: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 791712-PEX8605-AB50TQI G
Series: ExpressLane
Packaging: Tray
Features: Configurable
Package: 128-TQFP
Applications: PCI Express
Number of Channels: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Analog Switches - Special Purpose - PEX8605-AB50TQI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8605-AB50TQI G
Analog Switches - Special Purpose PEX8605-AB50TQI G
IC PCI EXPRESS SWITCH 128TQFP

IC PCI EXPRESS SWITCH 128TQFP

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PEX8605-AB50TQI G
PCI Interface IC PEX8605-AB50TQI G
PCI Interface IC 4 Lane/4 Port PCIe Gen 2.0 Switch

PCI Interface IC 4 Lane/4 Port PCIe Gen 2.0 Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791712-PEX8605-AB50TQI G PEX8605-AB50TQI G PEX8605-AB50TQI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50TQI G Analog Switches - Special Purpose PCI Interface IC
Package Type QFP; 128-TQFP QFN-136
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261032-SI2404-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers