Broadcom Inc. Local Bus Master & Target Bridges PCI 9056

Description
The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9056 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA engines, programmable Direct Master and Direct Slave data transfer modes, and PCI messaging functions. The PCI 9056 is offered in a 17 x 17mm 256-ball FPBGA. This device is available in leaded and lead-free packaging.
Description
The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9056 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA engines, programmable Direct Master and Direct Slave data transfer modes, and PCI messaging functions. The PCI 9056 is offered in a 17 x 17mm 256-ball FPBGA. This device is available in leaded and lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
Local Bus Master & Target Bridges - PCI 9056 - Broadcom Inc.
San Jose, CA, USA
Local Bus Master & Target Bridges
PCI 9056
Local Bus Master & Target Bridges PCI 9056
The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9056 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA engines, programmable Direct Master and Direct Slave data transfer modes, and PCI messaging functions. The PCI 9056 is offered in a 17 x 17mm 256-ball FPBGA. This device is available in leaded and lead-free packaging.

The PCI 9056 PCI I/O Accelerator is the most advanced, 32-bit general-purpose bus mastering device available for Motorola MPC850/860 PowerQUICC and generic 32-bit, 66MHz local bus based designs. The PCI 9056 incorporates PLX's industry leading Data Pipe Architecture technology, featuring DMA engines, programmable Direct Master and Direct Slave data transfer modes, and PCI messaging functions. The PCI 9056 is offered in a 17 x 17mm 256-ball FPBGA. This device is available in leaded and lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number PCI 9056
Product Name Local Bus Master & Target Bridges
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers