Manufacturer: Broadcom Limited
Win Source Part Number: 209829-PEX8114-BC13B
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 256-BGA (17x17)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BRIDGE PCI TO PCI BGA
IC BRIDGE PCI TO PCI BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209829-PEX8114-BC13BI | PEX8114-BC13BI | PEX8114-BC13BI | PEX8114-BC13BI |
| Product Name | Interface - Interface - Specialized - PEX8114-BC13BI | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |