Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50TQIG PEX8603-AB50TQIG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209839-PEX8603-AB50T QIG Packaging: Tray Applications: PCI Express Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 136-aQFN (10x10) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209839-PEX8603-AB50T QIG Packaging: Tray Applications: PCI Express Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 136-aQFN (10x10) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50TQIG - 209839-PEX8603-AB50TQIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50TQIG
209839-PEX8603-AB50TQIG
Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50TQIG 209839-PEX8603-AB50TQIG
Manufacturer: Broadcom Limited Win Source Part Number: 209839-PEX8603-AB50T QIG Packaging: Tray Applications: PCI Express Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 136-aQFN (10x10) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209839-PEX8603-AB50TQIG
Packaging: Tray
Applications: PCI Express
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 136-aQFN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209839-PEX8603-AB50TQIG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50TQIG
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details