PEX8548-AA25BI -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8548-AA25BI
Description
IC PCI EXPRESS SWITCH
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC PCI EXPRESS SWITCH
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8548-AA25BI
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PEX8548-AA25BI |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS485
Device Type
Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features
RoHS; ESD Protected
View Details
Device Type
Line / Bus Driver
# of Rx
0 #
Data Rate
300 kbps
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2V ~ 5.5V
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers