Broadcom Inc. Interface - Interface - Controllers - USB3382-AB50NI G USB3382-AB50NI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 846890-USB3382-AB50N I G Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 846890-USB3382-AB50N I G Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB3382-AB50NI G - 846890-USB3382-AB50NI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB3382-AB50NI G
846890-USB3382-AB50NI G
Interface - Interface - Controllers - USB3382-AB50NI G 846890-USB3382-AB50NI G
Manufacturer: Broadcom Limited Win Source Part Number: 846890-USB3382-AB50N I G Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 840 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 846890-USB3382-AB50NI G
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 840
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Controllers - USB3382-AB50NI G - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB3382-AB50NI G
Interface - Controllers USB3382-AB50NI G
IC CONTROLLER PCI USB 3.0 136QFN

IC CONTROLLER PCI USB 3.0 136QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
USB3382-AB50NI G
I/O Controller Interface IC USB3382-AB50NI G
I/O Controller Interface IC PCIe Gen 2.0 to USB 3.0 SuperSpeed

I/O Controller Interface IC PCIe Gen 2.0 to USB 3.0 SuperSpeed

Buy Now Datasheet
Controllers - USB3382-AB50NI G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB3382-AB50NI G
Controllers USB3382-AB50NI G
USB Bridge, PCI to USB USB 3.0 PCI Interface 136-aQFN (10x10)

USB Bridge, PCI to USB USB 3.0 PCI Interface 136-aQFN (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 846890-USB3382-AB50NI G USB3382-AB50NI G USB3382-AB50NI G USB3382-AB50NI G
Product Name Interface - Interface - Controllers - USB3382-AB50NI G Interface - Controllers I/O Controller Interface IC Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details