The HSDL-3203 is a miniature infrared transceiver module compliant with IrDA Physical Layer Specification version 1.4 Low Power, enabling serial half-duplex IR data links from 9.6 kbit/s to 115.2 kbit/s at up to 50 cm distance. It features a low-profile package measuring 8.00 mm width, 3.10 mm depth, and 1.95 mm height, with an integrated EMI shield. The device operates from a 2.7 to 3.6 V supply, consumes 10 nA typical current in shutdown mode, and maintains guaranteed performance from -20 to +70°C. It is IEC 825-Class 1 eye safe, RoHS compliant, and includes LED stuck-high protection. Pin configuration supports active-low RXD output and active-high TXD input with mandatory pull-up/pull-down drive.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver Product overview: HSDL-3203 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, IrDA Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-HSDL-3203 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 538-HSDL-3203 |
| Product Name | Low-Power Interface Transceiver IC |
| Device Type | Transceiver |