Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BI G PEX8604-BA50BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791711-PEX8604-BA50B I G Series: ExpressLane Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-BGA (15x15) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791711-PEX8604-BA50B I G Series: ExpressLane Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-BGA (15x15) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BI G - 791711-PEX8604-BA50BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BI G
791711-PEX8604-BA50BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BI G 791711-PEX8604-BA50BI G
Manufacturer: Broadcom Limited Win Source Part Number: 791711-PEX8604-BA50B I G Series: ExpressLane Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-BGA (15x15) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 791711-PEX8604-BA50BI G
Series: ExpressLane
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-BGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8604-BA50BI G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8604-BA50BI G
Analog Switches - Special Purpose PEX8604-BA50BI G
PCI Express® Switch IC 4 Channel 196-BGA (15x15)

PCI Express® Switch IC 4 Channel 196-BGA (15x15)

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
PEX8604-BA50BI G
PCI Interface IC PEX8604-BA50BI G
PCI Interface IC 4 lane 4 port Gen 2 PCIe switch

PCI Interface IC 4 lane 4 port Gen 2 PCIe switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791711-PEX8604-BA50BI G PEX8604-BA50BI G PEX8604-BA50BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8604-BA50BI G Analog Switches - Special Purpose PCI Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details