Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX9712-AA80BC G PEX9712-AA80BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888974-PEX9712-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9712-AA80BC G-ND, PEX9712-AA80BCG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888974-PEX9712-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9712-AA80BC G-ND, PEX9712-AA80BCG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX9712-AA80BC G - 888974-PEX9712-AA80BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX9712-AA80BC G
888974-PEX9712-AA80BC G
Interface - Interface - Analog Switches - Special Purpose - PEX9712-AA80BC G 888974-PEX9712-AA80BC G
Manufacturer: Broadcom Limited Win Source Part Number: 888974-PEX9712-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9712-AA80BC G-ND, PEX9712-AA80BCG

Manufacturer: Broadcom Limited
Win Source Part Number: 888974-PEX9712-AA80BC G
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 252
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX9712-AA80BC G-ND, PEX9712-AA80BCG

Buy Now Datasheet
Analog Switches - Special Purpose - PEX9712-AA80BC G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX9712-AA80BC G
Analog Switches - Special Purpose PEX9712-AA80BC G
Switch IC Channel

Switch IC Channel

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 888974-PEX9712-AA80BC G PEX9712-AA80BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX9712-AA80BC G Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers