Manufacturer: Broadcom Limited
Win Source Part Number: 851227-PEX8680-AA50R
Series: ExpressLane™
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PCI EXPRESS SWITCH 1156FCBGA
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 851227-PEX8680-AA50RBC F | PEX8680-AA50RBC F |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PEX8680-AA50RBC F | Analog Switches - Special Purpose |
| Package Type | 1156-FCBGA (35x35) |