Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8748-CA80BCG PEX8748-CA80BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209860-PEX8748-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX 8748 Categories: Integrated Circuits Status: Active Case / Package: 676-FCBGA (27x27) Introduction Date: January 01, 2000 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209860-PEX8748-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX 8748 Categories: Integrated Circuits Status: Active Case / Package: 676-FCBGA (27x27) Introduction Date: January 01, 2000 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8748-CA80BCG - 209860-PEX8748-CA80BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8748-CA80BCG
209860-PEX8748-CA80BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8748-CA80BCG 209860-PEX8748-CA80BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209860-PEX8748-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX 8748 Categories: Integrated Circuits Status: Active Case / Package: 676-FCBGA (27x27) Introduction Date: January 01, 2000 Country of Origin: Singapore, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209860-PEX8748-CA80BCG
Packaging: Tray
Features: Configurable
Applications: PCI Express
Family Name: PEX 8748
Categories: Integrated Circuits
Status: Active
Case / Package: 676-FCBGA (27x27)
Introduction Date: January 01, 2000
Country of Origin: Singapore, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8748-CA80BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8748-CA80BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8748-CA80BCG
PEX8748-CA80BC G

PEX8748-CA80BC G

Supplier's Site
Analog Switches - Special Purpose - PEX8748-CA80BCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8748-CA80BCG
Analog Switches - Special Purpose PEX8748-CA80BCG
PEX8748-CA80BC G

PEX8748-CA80BC G

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209860-PEX8748-CA80BCG PEX8748-CA80BCG PEX8748-CA80BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8748-CA80BCG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Package Type BGA; 676-FCBGA (27x27) 676-BGA, FCBGA 676-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 704-74AHC126PW - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details