Broadcom Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS06-0B00-00

Description
Win Source Part Number: 1185175-SS06-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 160 Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SS060B0000; Fake Threat In the Open Market: 63 pct. Mfr: Broadcom Limited Other Names: 516-SS06-0B00-00 Base Product Number: SS06-0B00
Request a Quote
Description
Win Source Part Number: 1185175-SS06-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 160 Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SS060B0000; Fake Threat In the Open Market: 63 pct. Mfr: Broadcom Limited Other Names: 516-SS06-0B00-00 Base Product Number: SS06-0B00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1185175-SS06-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1185175-SS06-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1185175-SS06-0B00-00
Win Source Part Number: 1185175-SS06-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 160 Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SS060B0000; Fake Threat In the Open Market: 63 pct. Mfr: Broadcom Limited Other Names: 516-SS06-0B00-00 Base Product Number: SS06-0B00

Win Source Part Number: 1185175-SS06-0B00-00
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: PEX88000
Package: Tray
Applications: PCI Express®
Standard Package: 160
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SS060B0000;
Fake Threat In the Open Market: 63 pct.
Mfr: Broadcom Limited
Other Names: 516-SS06-0B00-00
Base Product Number: SS06-0B00

Buy Now
Analog Switches - Special Purpose - SS06-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SS06-0B00-00
Analog Switches - Special Purpose SS06-0B00-00
PEX88032B0-DB

PEX88032B0-DB

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS06-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS06-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS06-0B00-00
PEX88032B0-DB

PEX88032B0-DB

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1185175-SS06-0B00-00 SS06-0B00-00 SS06-0B00-00
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
 - 74ABT244DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details