The SFH757 is a 650 nm LED transmitter designed for high-speed data transmission over polymer optical fiber up to 100 MBd, featuring a 2.2 mm aperture for direct fiber insertion without stripping, a molded microlens for efficient coupling, and a plastic V-housing with an axial locking screw. It has a mounting footprint with two isolated pins for PCB stability, operates within a -40°C to +85°C temperature range, and supports a maximum forward current of 50 mA and power dissipation of 120 mW. The device is auto-insertable and wave-solderable, supplied in tubes, and complies with ESD ratings of 2000 V (HBM) and 400 V (MM).
100Mbps Fiber Optic Transceiver, 650nm, Through Hole, 30pF Product overview: SP000063871 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30pF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 30pF, Interface Transceiver IC, Fiber Optics - Discrete Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 116-SP000063871 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 116-SP000063871 |
| Product Name | Through-Hole 30pF Interface Transceiver IC |
| Device Type | Transceiver |