I/O ACCELERATOR, PCI 2.2, -40 TO 85DEG C; PCI Bus Type:I/O Accelerator; PCI Express Base Spec:PCI 2.2; Digital IC Case:FPBGA; No. of Pins:256Pins; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 256BGA
IC INTERFACE SPECIALIZED 256BGA
PCI Interface IC 32-bit 66MHz PCI BUS Mastering I/O
| Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 99AC4187 | PCI9056-BA66BI G | PCI9056-BA66BI G | PCI9056-BA66BI G |
| Product Name | I/o Accelerator, Pci 2.2, -40 To 85Deg C; Pci Bus Type Broadcom | Interface - Specialized | Specialized | PCI Interface IC |
| Technology | PCI | PCI; PCI | PCI | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 2.3V | Other; 3.3V, 5V | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |