Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8747-CA80FBC G PEX8747-CA80FBC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 810934-PEX8747-CA80F BC G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 810934-PEX8747-CA80F BC G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8747-CA80FBC G - 810934-PEX8747-CA80FBC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8747-CA80FBC G
810934-PEX8747-CA80FBC G
Interface - Interface - Analog Switches - Special Purpose - PEX8747-CA80FBC G 810934-PEX8747-CA80FBC G
Manufacturer: Broadcom Limited Win Source Part Number: 810934-PEX8747-CA80F BC G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 810934-PEX8747-CA80FBC G
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)

Buy Now
PCI Interface IC - PEX8747-CA80FBC G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8747-CA80FBC G
PCI Interface IC PEX8747-CA80FBC G
PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8747-CA80FBC G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8747-CA80FBC G
Analog Switches - Special Purpose PEX8747-CA80FBC G
PEX8747-CA80FBC G

PEX8747-CA80FBC G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 810934-PEX8747-CA80FBC G PEX8747-CA80FBC G PEX8747-CA80FBC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8747-CA80FBC G PCI Interface IC Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details