Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50NIG PEX8605-AB50NIG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209840-PEX8605-AB50N IG Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 4 Family Name: PEX8605 Categories: Integrated Circuits Status: Active Case / Package: 136-aQFN (10x10) Introduction Date: June 23, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209840-PEX8605-AB50N IG Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 4 Family Name: PEX8605 Categories: Integrated Circuits Status: Active Case / Package: 136-aQFN (10x10) Introduction Date: June 23, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50NIG - 209840-PEX8605-AB50NIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50NIG
209840-PEX8605-AB50NIG
Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50NIG 209840-PEX8605-AB50NIG
Manufacturer: Broadcom Limited Win Source Part Number: 209840-PEX8605-AB50N IG Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 4 Family Name: PEX8605 Categories: Integrated Circuits Status: Active Case / Package: 136-aQFN (10x10) Introduction Date: June 23, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209840-PEX8605-AB50NIG
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 4
Family Name: PEX8605
Categories: Integrated Circuits
Status: Active
Case / Package: 136-aQFN (10x10)
Introduction Date: June 23, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209840-PEX8605-AB50NIG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8605-AB50NIG
Package Type 136-aQFN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54AC14/B2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
View Details