Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - SS16-0B00-00 SS16-0B00-00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 897612-SS16-0B00-00 Series: * Features: Switch IC Channel Package: Tray Family Name: SS16-0B00 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 897612-SS16-0B00-00 Series: * Features: Switch IC Channel Package: Tray Family Name: SS16-0B00 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SS16-0B00-00 - 897612-SS16-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SS16-0B00-00
897612-SS16-0B00-00
Interface - Interface - Analog Switches - Special Purpose - SS16-0B00-00 897612-SS16-0B00-00
Manufacturer: Broadcom Limited Win Source Part Number: 897612-SS16-0B00-00 Series: * Features: Switch IC Channel Package: Tray Family Name: SS16-0B00 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 897612-SS16-0B00-00
Series: *
Features: Switch IC Channel
Package: Tray
Family Name: SS16-0B00
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Analog Switches - Special Purpose - SS16-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SS16-0B00-00
Analog Switches - Special Purpose SS16-0B00-00
EXPRESS FABRIC 65-LANE 17-PORT

EXPRESS FABRIC 65-LANE 17-PORT

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS16-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS16-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS16-0B00-00
EXPRESS FABRIC 65-LANE 17-PORT

EXPRESS FABRIC 65-LANE 17-PORT

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 897612-SS16-0B00-00 SS16-0B00-00 SS16-0B00-00
Product Name Interface - Interface - Analog Switches - Special Purpose - SS16-0B00-00 Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details