Broadcom Inc. USB Controller USB 3380

Description
The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client port. The USB 3380 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert an existing PCI Express function (endpoint) to a USB 3.0 product. The USB 3380 can configure the PCI Express port as one x1 upstream port or one x1 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3380 provides a pair of buffered, 100 MHz HCSL output clocks, for the downstream port when configured in root complex mode, saving BOM cost by eliminating the need for extra clock buffer(s).
Description
The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client port. The USB 3380 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert an existing PCI Express function (endpoint) to a USB 3.0 product. The USB 3380 can configure the PCI Express port as one x1 upstream port or one x1 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3380 provides a pair of buffered, 100 MHz HCSL output clocks, for the downstream port when configured in root complex mode, saving BOM cost by eliminating the need for extra clock buffer(s).

Suppliers

Company
Product
Description
Supplier Links
USB Controller - USB 3380 - Broadcom Inc.
San Jose, CA, USA
USB Controller
USB 3380
USB Controller USB 3380
The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client port. The USB 3380 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert an existing PCI Express function (endpoint) to a USB 3.0 product. The USB 3380 can configure the PCI Express port as one x1 upstream port or one x1 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3380 provides a pair of buffered, 100 MHz HCSL output clocks, for the downstream port when configured in root complex mode, saving BOM cost by eliminating the need for extra clock buffer(s).

The USB 3380 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features one PCI Express Gen 2 x1 port and one USB 3.0 SuperSpeed client port. The USB 3380 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert an existing PCI Express function (endpoint) to a USB 3.0 product. The USB 3380 can configure the PCI Express port as one x1 upstream port or one x1 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3380 provides a pair of buffered, 100 MHz HCSL output clocks, for the downstream port when configured in root complex mode, saving BOM cost by eliminating the need for extra clock buffer(s).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number USB 3380
Product Name USB Controller
Technology USB; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907428 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers