Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8724-CA80BCG PEX8724-CA80BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 273128-PEX8724-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8724-CA80BC G Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 273128-PEX8724-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8724-CA80BC G Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8724-CA80BCG - 273128-PEX8724-CA80BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8724-CA80BCG
273128-PEX8724-CA80BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8724-CA80BCG 273128-PEX8724-CA80BCG
Manufacturer: Broadcom Limited Win Source Part Number: 273128-PEX8724-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8724-CA80BC G Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 273128-PEX8724-CA80BCG
Packaging: Tray
Features: Configurable
Applications: PCI Express
Family Name: PEX8724-CA80BC G
Categories: Integrated Circuits
Status: Active
Case / Package: 324-FCBGA (19x19)
Introduction Date: January 01, 2000
ECCN: 5A991.c
Country of Origin: Germany
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8724-CA80BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8724-CA80BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8724-CA80BCG
PEX8724-CA80BC G

PEX8724-CA80BC G

Supplier's Site
Analog Switches - Special Purpose - PEX8724-CA80BCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8724-CA80BCG
Analog Switches - Special Purpose PEX8724-CA80BCG
PEX8724-CA80BC G

PEX8724-CA80BC G

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 273128-PEX8724-CA80BCG PEX8724-CA80BCG PEX8724-CA80BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8724-CA80BCG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Package Type BGA; 324-FCBGA (19x19) 324-BGA, FCBGA 324-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9840JST - 859848-AD9840JST - Win Source Electronics
Specs
Operating Temperature -20 to 75 C (-4 to 167 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers