Broadcom Inc. Interface - Interface - Specialized - PEX8508-AC25BI G PEX8508-AC25BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791707-PEX8508-AC25B I G Packaging: Tray Applications: Switch Interfacing Mounting: SMD Interface: PCI Categories: Integrated Circuits (ICs) Manufacturer Package: 296-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791707-PEX8508-AC25B I G Packaging: Tray Applications: Switch Interfacing Mounting: SMD Interface: PCI Categories: Integrated Circuits (ICs) Manufacturer Package: 296-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PEX8508-AC25BI G - 791707-PEX8508-AC25BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PEX8508-AC25BI G
791707-PEX8508-AC25BI G
Interface - Interface - Specialized - PEX8508-AC25BI G 791707-PEX8508-AC25BI G
Manufacturer: Broadcom Limited Win Source Part Number: 791707-PEX8508-AC25B I G Packaging: Tray Applications: Switch Interfacing Mounting: SMD Interface: PCI Categories: Integrated Circuits (ICs) Manufacturer Package: 296-PBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 791707-PEX8508-AC25BI G
Packaging: Tray
Applications: Switch Interfacing
Mounting: SMD
Interface: PCI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 296-PBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PEX8508-AC25BI G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PEX8508-AC25BI G
Specialized PEX8508-AC25BI G
Switch Interfacing Interface 296-PBGA (19x19)

Switch Interfacing Interface 296-PBGA (19x19)

Buy Now Datasheet
PCI Interface IC - PEX8508-AC25BI G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8508-AC25BI G
PCI Interface IC PEX8508-AC25BI G
PCI Interface IC LOW-PWR 5LANE 5PORT EXPRESSLANE PCIe SWT

PCI Interface IC LOW-PWR 5LANE 5PORT EXPRESSLANE PCIe SWT

Buy Now Datasheet
Interface - Specialized - PEX8508-AC25BI G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PEX8508-AC25BI G
Interface - Specialized PEX8508-AC25BI G
IC INTERFACE SPECIALIZED 296BGA

IC INTERFACE SPECIALIZED 296BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791707-PEX8508-AC25BI G PEX8508-AC25BI G PEX8508-AC25BI G PEX8508-AC25BI G
Product Name Interface - Interface - Specialized - PEX8508-AC25BI G Specialized PCI Interface IC Interface - Specialized
Device Type Sensor Interface Sensor Interface
Technology PCI; PCI PCI; PCI
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32183-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details