Broadcom Inc. PCI Interface IC PEX8619-BA50BI G

Description
PCI Interface IC 16 lane 16 port Gen 2 PCIe switch w/DMA
Datasheet
Description
PCI Interface IC 16 lane 16 port Gen 2 PCIe switch w/DMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
PCI Interface IC
PEX8619-BA50BI G
PCI Interface IC PEX8619-BA50BI G
PCI Interface IC 16 lane 16 port Gen 2 PCIe switch w/DMA

PCI Interface IC 16 lane 16 port Gen 2 PCIe switch w/DMA

Buy Now Datasheet
Pci Express Sw, Pcie 2.0, -40 To 85Deg C; Pci Bus Type Broadcom - 71AC3136 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Sw, Pcie 2.0, -40 To 85Deg C; Pci Bus Type Broadcom
71AC3136
Pci Express Sw, Pcie 2.0, -40 To 85Deg C; Pci Bus Type Broadcom 71AC3136
PCI EXPRESS SW, PCIE 2.0, -40 TO 85DEG C; PCI Bus Type:PCI Express Switch; PCI Express Base Spec:PCIe 2.0; Digital IC Case:HSBGA; No. of Pins:324Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

PCI EXPRESS SW, PCIE 2.0, -40 TO 85DEG C; PCI Bus Type:PCI Express Switch; PCI Express Base Spec:PCIe 2.0; Digital IC Case:HSBGA; No. of Pins:324Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches - Special Purpose - PEX8619-BA50BI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8619-BA50BI G
Analog Switches - Special Purpose PEX8619-BA50BI G
IC PCI EXPRESS SWITCH 324HSBGA

IC PCI EXPRESS SWITCH 324HSBGA

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number PEX8619-BA50BI G 71AC3136 PEX8619-BA50BI G
Product Name PCI Interface IC Pci Express Sw, Pcie 2.0, -40 To 85Deg C; Pci Bus Type Broadcom Analog Switches - Special Purpose
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type HSBGA-324 324-BGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details