Manufacturer: Broadcom Limited
Win Source Part Number: 270656-PCI9030-AA60P
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Family Name: PCI 9030
Categories: Integrated Circuits
Status: Active
Case / Package: 176-PQFP
Supply Voltage - Operating: 3.3V, 5V
Introduction Date: June 27, 2001
ECCN: 3A001.a.11
Country of Origin: Japan, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 270656-PCI9030-AA60PIF |
| Product Name | Interface - Interface - Specialized - PCI9030-AA60PIF |
| Supply Voltage | Other; 3.3V~ 5V |