Broadcom Inc. Embedded Processors and Controllers - PEX8605-AA50NI G PEX8605-AA50NI G

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084587-PEX8605-AA50 NI G Number of Ports: 4 Mounting: SMD (SMT) Number of Drivers: 4 Categories: Embedded Processors and Controllers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084587-PEX8605-AA50 NI G Number of Ports: 4 Mounting: SMD (SMT) Number of Drivers: 4 Categories: Embedded Processors and Controllers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PEX8605-AA50NI G - 1084587-PEX8605-AA50NI G - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PEX8605-AA50NI G
1084587-PEX8605-AA50NI G
Embedded Processors and Controllers - PEX8605-AA50NI G 1084587-PEX8605-AA50NI G
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084587-PEX8605-AA50 NI G Number of Ports: 4 Mounting: SMD (SMT) Number of Drivers: 4 Categories: Embedded Processors and Controllers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084587-PEX8605-AA50NI G
Number of Ports: 4
Mounting: SMD (SMT)
Number of Drivers: 4
Categories: Embedded Processors and Controllers
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1084587-PEX8605-AA50NI G
Product Name Embedded Processors and Controllers - PEX8605-AA50NI G
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers