Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8649-AA50RBC F PEX8649-AA50RBC F

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791715-PEX8649-AA50R BC F Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791715-PEX8649-AA50R BC F Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8649-AA50RBC F - 791715-PEX8649-AA50RBC F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8649-AA50RBC F
791715-PEX8649-AA50RBC F
Interface - Interface - Analog Switches - Special Purpose - PEX8649-AA50RBC F 791715-PEX8649-AA50RBC F
Manufacturer: Broadcom Limited Win Source Part Number: 791715-PEX8649-AA50R BC F Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 791715-PEX8649-AA50RBC F
Series: *
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8649-AA50RBC F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8649-AA50RBC F
Analog Switches - Special Purpose PEX8649-AA50RBC F
Switch IC Channel

Switch IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 791715-PEX8649-AA50RBC F PEX8649-AA50RBC F
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8649-AA50RBC F Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Controllers - 448-CY7C65632-48AXCTDKR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details