Broadcom Inc. Interface - Interface - Specialized - PCI9080-3 G PCI9080-3 G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791563-PCI9080-3 G Packaging: Tray Applications: I/O Accelerator Mounting: SMD Interface: PCI Family Name: PCI9080-3-G Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP Introduction Date: May 11, 2000 ECCN: 3A001.a.11 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791563-PCI9080-3 G Packaging: Tray Applications: I/O Accelerator Mounting: SMD Interface: PCI Family Name: PCI9080-3-G Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP Introduction Date: May 11, 2000 ECCN: 3A001.a.11 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI9080-3 G - 791563-PCI9080-3 G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI9080-3 G
791563-PCI9080-3 G
Interface - Interface - Specialized - PCI9080-3 G 791563-PCI9080-3 G
Manufacturer: Broadcom Limited Win Source Part Number: 791563-PCI9080-3 G Packaging: Tray Applications: I/O Accelerator Mounting: SMD Interface: PCI Family Name: PCI9080-3-G Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP Introduction Date: May 11, 2000 ECCN: 3A001.a.11 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 791563-PCI9080-3 G
Packaging: Tray
Applications: I/O Accelerator
Mounting: SMD
Interface: PCI
Family Name: PCI9080-3-G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP
Introduction Date: May 11, 2000
ECCN: 3A001.a.11
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
PCI9080-3 G
PCI Interface IC PCI9080-3 G
PCI Interface IC 32Bit Master Chip

PCI Interface IC 32Bit Master Chip

Buy Now Datasheet
I/o Accelerator, Pci 2.1, -40 To 85Deg C; Pci Bus Type Broadcom - 71AC3134 - Newark, An Avnet Company
Chicago, IL, United States
I/o Accelerator, Pci 2.1, -40 To 85Deg C; Pci Bus Type Broadcom
71AC3134
I/o Accelerator, Pci 2.1, -40 To 85Deg C; Pci Bus Type Broadcom 71AC3134
I/O ACCELERATOR, PCI 2.1, -40 TO 85DEG C; PCI Bus Type:I/O Accelerator; PCI Express Base Spec:PCI 2.1; Digital IC Case:QFP; No. of Pins:208Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

I/O ACCELERATOR, PCI 2.1, -40 TO 85DEG C; PCI Bus Type:I/O Accelerator; PCI Express Base Spec:PCI 2.1; Digital IC Case:QFP; No. of Pins:208Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - PCI9080-3 G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCI9080-3 G
Interface - Specialized PCI9080-3 G
IC INTERFACE SPECIALIZED 208QFP

IC INTERFACE SPECIALIZED 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791563-PCI9080-3 G PCI9080-3 G 71AC3134 PCI9080-3 G
Product Name Interface - Interface - Specialized - PCI9080-3 G PCI Interface IC I/o Accelerator, Pci 2.1, -40 To 85Deg C; Pci Bus Type Broadcom Interface - Specialized
Device Type Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage 5V Other; 4.75V
Data Rate 1.06E6 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details