Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BC G PEX8615-BA50BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 719904-PEX8615-BA50B C G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 12 Categories: Integrated Circuits Supplier Device Package: 324-HSBGA (19x19) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 719904-PEX8615-BA50B C G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 12 Categories: Integrated Circuits Supplier Device Package: 324-HSBGA (19x19) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BC G - 719904-PEX8615-BA50BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BC G
719904-PEX8615-BA50BC G
Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BC G 719904-PEX8615-BA50BC G
Manufacturer: Broadcom Limited Win Source Part Number: 719904-PEX8615-BA50B C G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 12 Categories: Integrated Circuits Supplier Device Package: 324-HSBGA (19x19) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 719904-PEX8615-BA50BC G
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 12
Categories: Integrated Circuits
Supplier Device Package: 324-HSBGA (19x19)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 420
MSL Level: 3 (168 Hours)

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
PEX8615-BA50BC G
PCI Interface IC PEX8615-BA50BC G
PCI Interface IC 12 lane 12 port Gen2 PCIe switch w/DMA

PCI Interface IC 12 lane 12 port Gen2 PCIe switch w/DMA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 719904-PEX8615-BA50BC G PEX8615-BA50BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8615-BA50BC G PCI Interface IC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
 - 74ABT162245ADL,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details