Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX9733-AA80BC G PEX9733-AA80BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888975-PEX9733-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9733-AA80BC G-NDL, PEX9733-AA80BC G-ND, PEX9733-AA80BCG, Q10094092DDD
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888975-PEX9733-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9733-AA80BC G-NDL, PEX9733-AA80BC G-ND, PEX9733-AA80BCG, Q10094092DDD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX9733-AA80BC G - 888975-PEX9733-AA80BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX9733-AA80BC G
888975-PEX9733-AA80BC G
Interface - Interface - Analog Switches - Special Purpose - PEX9733-AA80BC G 888975-PEX9733-AA80BC G
Manufacturer: Broadcom Limited Win Source Part Number: 888975-PEX9733-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9733-AA80BC G-NDL, PEX9733-AA80BC G-ND, PEX9733-AA80BCG, Q10094092DDD

Manufacturer: Broadcom Limited
Win Source Part Number: 888975-PEX9733-AA80BC G
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX9733-AA80BC G-NDL, PEX9733-AA80BC G-ND, PEX9733-AA80BCG, Q10094092DDD

Buy Now Datasheet
Analog Switches - Special Purpose - PEX9733-AA80BC G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX9733-AA80BC G
Analog Switches - Special Purpose PEX9733-AA80BC G
Switch IC Channel

Switch IC Channel

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 888975-PEX9733-AA80BC G PEX9733-AA80BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX9733-AA80BC G Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details
RF and mmW Front End Module - SE5503A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051BZX - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-XFQFN Exposed Pad
View Details