Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8608-BA50BCG PEX8608-BA50BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209842-PEX8608-BA50B CG Family Name: PEX8608-BA50BC G Categories: Uncategorized Status: Active Introduction Date: July 22, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209842-PEX8608-BA50B CG Family Name: PEX8608-BA50BC G Categories: Uncategorized Status: Active Introduction Date: July 22, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8608-BA50BCG - 209842-PEX8608-BA50BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8608-BA50BCG
209842-PEX8608-BA50BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8608-BA50BCG 209842-PEX8608-BA50BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209842-PEX8608-BA50B CG Family Name: PEX8608-BA50BC G Categories: Uncategorized Status: Active Introduction Date: July 22, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 209842-PEX8608-BA50BCG
Family Name: PEX8608-BA50BC G
Categories: Uncategorized
Status: Active
Introduction Date: July 22, 2008
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8608-BA50BCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8608-BA50BCG
Analog Switches - Special Purpose PEX8608-BA50BCG
PEX8608-BA50BC G

PEX8608-BA50BC G

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8608-BA50BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8608-BA50BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8608-BA50BCG
PEX8608-BA50BC G

PEX8608-BA50BC G

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209842-PEX8608-BA50BCG PEX8608-BA50BCG PEX8608-BA50BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8608-BA50BCG Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PESD4USB5U-TBSX - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details