The HFBR-53B3EM is a 5 V, 1 x 9 fiber optic transceiver for Gigabit Ethernet and Fibre Channel applications, featuring an integral duplex SC connector and a metal housing with extended shield. It supports 300 m links in 62.5/125 mm multimode fiber and 500 m links in 50/125 mm multimode fiber, operating at 850 nm with a VCSEL transmitter and PIN photodiode receiver. The device complies with IEEE-802.3z and ANSI X3.297-1996 standards, is rated as Class 1 laser eye safe per IEC 60825-1 and CDRH, and is compatible with wave solder and aqueous wash processes. It operates with PECL-compatible logic levels and includes a signal detect output. The package measures 25.4 mm x 20.32 mm x 12.7 mm.
Transceiver, 830nm Min, 860nm Max, SC Connector, Board/panel Mount, PLASTIC PACKAGE-9 Product overview: HFBR-53B3EM from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-HFBR-53B3EM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-HFBR-53B3EM |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |