Broadcom Inc. Storage I/O Controller (IOCs) SAS3224

Description
Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3224 PCIe® 24-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions. This high-performance, fourth-generation I/O controller supports T-10 data protection model and optical support, PCIe hot plugging, and up to 2,000 connected devices. Capitalize on the wide bandwidth of 8 PCI Express 3.0 lanes with SAS transfer rates of up to 12Gb/s and SATA rates up to 6Gb/s Extend existing end-user investments with DataBolt technology, which provides the benefits of 12Gb/s SAS with existing 6Gb/s drive devices Increase value with integrated support for RAID levels 0, 1, 1E and 10 while providing support for additional MegaRAID options Deliver more than one million IOPS and 6,500 MB/s throughput performance
Description
Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3224 PCIe® 24-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions. This high-performance, fourth-generation I/O controller supports T-10 data protection model and optical support, PCIe hot plugging, and up to 2,000 connected devices. Capitalize on the wide bandwidth of 8 PCI Express 3.0 lanes with SAS transfer rates of up to 12Gb/s and SATA rates up to 6Gb/s Extend existing end-user investments with DataBolt technology, which provides the benefits of 12Gb/s SAS with existing 6Gb/s drive devices Increase value with integrated support for RAID levels 0, 1, 1E and 10 while providing support for additional MegaRAID options Deliver more than one million IOPS and 6,500 MB/s throughput performance

Suppliers

Company
Product
Description
Supplier Links
Storage I/O Controller (IOCs) - SAS3224 - Broadcom Inc.
San Jose, CA, USA
Storage I/O Controller (IOCs)
SAS3224
Storage I/O Controller (IOCs) SAS3224
Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3224 PCIe® 24-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions. This high-performance, fourth-generation I/O controller supports T-10 data protection model and optical support, PCIe hot plugging, and up to 2,000 connected devices. Capitalize on the wide bandwidth of 8 PCI Express 3.0 lanes with SAS transfer rates of up to 12Gb/s and SATA rates up to 6Gb/s Extend existing end-user investments with DataBolt technology, which provides the benefits of 12Gb/s SAS with existing 6Gb/s drive devices Increase value with integrated support for RAID levels 0, 1, 1E and 10 while providing support for additional MegaRAID options Deliver more than one million IOPS and 6,500 MB/s throughput performance

Whether you’re building external or cloud-based storage systems for high connectivity, or outfitting servers, the SAS 3224 PCIe® 24-port, 12Gb/s SAS/SATA IOC provides choices for storage optimization by enhancing direct-attached storage (DAS) solutions.

This high-performance, fourth-generation I/O controller supports T-10 data protection model and optical support, PCIe hot plugging, and up to 2,000 connected devices.

  • Capitalize on the wide bandwidth of 8 PCI Express 3.0 lanes with SAS transfer rates of up to 12Gb/s and SATA rates up to 6Gb/s
  • Extend existing end-user investments with DataBolt technology, which provides the benefits of 12Gb/s SAS with existing 6Gb/s drive devices
  • Increase value with integrated support for RAID levels 0, 1, 1E and 10 while providing support for additional MegaRAID options
  • Deliver more than one million IOPS and 6,500 MB/s throughput performance
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number SAS3224
Product Name Storage I/O Controller (IOCs)
Technology SSP, SMP, STP, SATA
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261056-SI2435-D2-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers