Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8613-BA50BI G PEX8613-BA50BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888968-PEX8613-BA50B I G Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: PEX8613-BA50BI G-ND, PEX8613-BA50BIG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888968-PEX8613-BA50B I G Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: PEX8613-BA50BI G-ND, PEX8613-BA50BIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8613-BA50BI G - 888968-PEX8613-BA50BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8613-BA50BI G
888968-PEX8613-BA50BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8613-BA50BI G 888968-PEX8613-BA50BI G
Manufacturer: Broadcom Limited Win Source Part Number: 888968-PEX8613-BA50B I G Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: PEX8613-BA50BI G-ND, PEX8613-BA50BIG

Manufacturer: Broadcom Limited
Win Source Part Number: 888968-PEX8613-BA50BI G
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: PEX8613-BA50BI G-ND, PEX8613-BA50BIG

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8613-BA50BI G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8613-BA50BI G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8613-BA50BI G
PEX8613-BA50BI G

PEX8613-BA50BI G

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 888968-PEX8613-BA50BI G PEX8613-BA50BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8613-BA50BI G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2291778 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details