Broadcom Inc. Interface - Interface - Specialized - PEX8114-BD13BI G PEX8114-BD13BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791705-PEX8114-BD13B I G Series: ExpressLane Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791705-PEX8114-BD13B I G Series: ExpressLane Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PEX8114-BD13BI G - 791705-PEX8114-BD13BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PEX8114-BD13BI G
791705-PEX8114-BD13BI G
Interface - Interface - Specialized - PEX8114-BD13BI G 791705-PEX8114-BD13BI G
Manufacturer: Broadcom Limited Win Source Part Number: 791705-PEX8114-BD13B I G Series: ExpressLane Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Broadcom Limited
Win Source Part Number: 791705-PEX8114-BD13BI G
Series: ExpressLane
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Interface - Specialized - PEX8114-BD13BI G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PEX8114-BD13BI G
Interface - Specialized PEX8114-BD13BI G
IC INTERFACE SPECIALIZED 256BGA

IC INTERFACE SPECIALIZED 256BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PEX8114-BD13BI G
PCI Interface IC PEX8114-BD13BI G
PCI Interface IC 4 Lane PCI Express to PCI-X Bridge

PCI Interface IC 4 Lane PCI Express to PCI-X Bridge

Buy Now Datasheet
Specialized PEX8114-BD13BI G
IC INTERFACE SPECIALIZED 256BGA

IC INTERFACE SPECIALIZED 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791705-PEX8114-BD13BI G PEX8114-BD13BI G PEX8114-BD13BI G PEX8114-BD13BI G
Product Name Interface - Interface - Specialized - PEX8114-BD13BI G Interface - Specialized PCI Interface IC Specialized
Device Type PCI Bridge; Sensor Interface Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V
Technology PCI; PCI PCI
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1221483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851PW,118 - 1008818-74HCT4851PW,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
6 suppliers