Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8532-BC25BIG PEX8532-BC25BIG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 126887-PEX8532-BC25B IG Applications: PCIe Number of Channels: 8 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 126887-PEX8532-BC25B IG Applications: PCIe Number of Channels: 8 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8532-BC25BIG - 126887-PEX8532-BC25BIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8532-BC25BIG
126887-PEX8532-BC25BIG
Interface - Interface - Analog Switches - Special Purpose - PEX8532-BC25BIG 126887-PEX8532-BC25BIG
Manufacturer: Broadcom Limited Win Source Part Number: 126887-PEX8532-BC25B IG Applications: PCIe Number of Channels: 8 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 126887-PEX8532-BC25BIG
Applications: PCIe
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 126887-PEX8532-BC25BIG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8532-BC25BIG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Power Switch ICs - 2060254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI3203-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details